bulbs.com 1500 Watt, 120 Volt CWZ Bulb W-CWZ

Description
Eiko brand halogen special purpose lamp. 1500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 325 hours
Description
Eiko brand halogen special purpose lamp. 1500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 325 hours

Suppliers

Company
Product
Description
Supplier Links
Worcester, MA, USA
1500 Watt, 120 Volt CWZ Bulb
W-CWZ
1500 Watt, 120 Volt CWZ Bulb W-CWZ
Eiko brand halogen special purpose lamp. 1500 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 325 hours

Eiko brand halogen special purpose lamp. 1500 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 325 hours

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-CWZ
Product Name 1500 Watt, 120 Volt CWZ Bulb
Lamp Power 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-28NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details