bulbs.com 300 Watt, 120 Volt CMV/CMT Bulb W-CMV/CMT

Description
Eiko brand 300 Watt lamp. 120 volts for line voltage systems. Brighter, whiter light than ordinary incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours. Generally used in photographic, audio visual, and stage/studio applications.
Description
Eiko brand 300 Watt lamp. 120 volts for line voltage systems. Brighter, whiter light than ordinary incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours. Generally used in photographic, audio visual, and stage/studio applications.

Suppliers

Company
Product
Description
Supplier Links
300 Watt, 120 Volt CMV/CMT Bulb - W-CMV/CMT - bulbs.com
Worcester, MA, USA
300 Watt, 120 Volt CMV/CMT Bulb
W-CMV/CMT
300 Watt, 120 Volt CMV/CMT Bulb W-CMV/CMT
Eiko brand 300 Watt lamp. 120 volts for line voltage systems. Brighter, whiter light than ordinary incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours. Generally used in photographic, audio visual, and stage/studio applications.

Eiko brand 300 Watt lamp. 120 volts for line voltage systems.

  • Brighter, whiter light than ordinary incandescent bulbs, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 25 hours. Generally used in photographic, audio visual, and stage/studio applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-CMV/CMT
Product Name 300 Watt, 120 Volt CMV/CMT Bulb
Lamp Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Hollow cathode lamp - L2433-13NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details