bulbs.com 2000 Watt, 120 Volt BWA Bulb W-BWA

Description
Eiko brand halogen special purpose lamp. 2000 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours.
Description
Eiko brand halogen special purpose lamp. 2000 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours.

Suppliers

Company
Product
Description
Supplier Links
2000 Watt, 120 Volt BWA Bulb - W-BWA - bulbs.com
Worcester, MA, USA
2000 Watt, 120 Volt BWA Bulb
W-BWA
2000 Watt, 120 Volt BWA Bulb W-BWA
Eiko brand halogen special purpose lamp. 2000 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours.

Eiko brand halogen special purpose lamp. 2000 Watts for more power and light. 120 volts for line voltage systems.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-BWA
Product Name 2000 Watt, 120 Volt BWA Bulb
Lamp Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details