bulbs.com 30 Watt, 120 Volt BVR Bulb W-BVR

Description
Eiko brand special purpose lamp. 30 Watts for more power and light. 120 volts for line voltage systems. Produces brighter, whiter light than standard incandescent NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than standard incandescent lamps, but rated life is only 25 hours.
Description
Eiko brand special purpose lamp. 30 Watts for more power and light. 120 volts for line voltage systems. Produces brighter, whiter light than standard incandescent NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than standard incandescent lamps, but rated life is only 25 hours.

Suppliers

Company
Product
Description
Supplier Links
30 Watt, 120 Volt BVR Bulb - W-BVR - bulbs.com
Worcester, MA, USA
30 Watt, 120 Volt BVR Bulb
W-BVR
30 Watt, 120 Volt BVR Bulb W-BVR
Eiko brand special purpose lamp. 30 Watts for more power and light. 120 volts for line voltage systems. Produces brighter, whiter light than standard incandescent NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than standard incandescent lamps, but rated life is only 25 hours.

Eiko brand special purpose lamp. 30 Watts for more power and light. 120 volts for line voltage systems.

  • Produces brighter, whiter light than standard incandescent

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than standard incandescent lamps, but rated life is only 25 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-BVR
Product Name 30 Watt, 120 Volt BVR Bulb
Lamp Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L2433-67NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details