bulbs.com 500 Watt, 120 Volt BTL Bulb W-BTL

Description
Eiko brand 500 Watt halogen capsules. JD type with P28s base. 500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours. Generally used in photgraphic or scientific applications.
Description
Eiko brand 500 Watt halogen capsules. JD type with P28s base. 500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours. Generally used in photgraphic or scientific applications.

Suppliers

Company
Product
Description
Supplier Links
500 Watt, 120 Volt BTL Bulb - W-BTL - bulbs.com
Worcester, MA, USA
500 Watt, 120 Volt BTL Bulb
W-BTL
500 Watt, 120 Volt BTL Bulb W-BTL
Eiko brand 500 Watt halogen capsules. JD type with P28s base. 500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours. Generally used in photgraphic or scientific applications.

Eiko brand 500 Watt halogen capsules. JD type with P28s base. 500 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours. Generally used in photgraphic or scientific applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-BTL
Product Name 500 Watt, 120 Volt BTL Bulb
Lamp Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Hollow cathode lamp - L233-14NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details