bulbs.com 20 Watt, 12 Volt MR16 Halogen Narrow Flood BBF Bulb W-BBF/SU

Description
Eiko brand MR16 halogen flood. 20 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 23º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Exceptional life - 6,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary
Description
Eiko brand MR16 halogen flood. 20 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 23º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Exceptional life - 6,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
20 Watt, 12 Volt MR16 Halogen Narrow Flood BBF Bulb - W-BBF/SU - bulbs.com
Worcester, MA, USA
20 Watt, 12 Volt MR16 Halogen Narrow Flood BBF Bulb
W-BBF/SU
20 Watt, 12 Volt MR16 Halogen Narrow Flood BBF Bulb W-BBF/SU
Eiko brand MR16 halogen flood. 20 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 23º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Exceptional life - 6,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Eiko brand MR16 halogen flood. 20 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Narrow Flood means 23º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
  • Exceptional life - 6,000 hours rated four to five times as long as other MR16 halogen lamps. Perfect for applications where durability is essential.

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-BBF/SU
Product Name 20 Watt, 12 Volt MR16 Halogen Narrow Flood BBF Bulb
Lamp Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-25NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details