bulbs.com 8 Watt, 6 Volt PAR36 Building Emergency Lighting Bulb W-7613

Description
Eiko brand PAR36 Emergency Lighting Lamp. 8 Watts for lower power and light. 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 50 hours rated life 30° x 20° beam spread, for a wide beam of light. Lamp can be closer and still light the area effectively Match number 7613 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR36 Emergency Lighting Lamp. 8 Watts for lower power and light. 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 50 hours rated life 30° x 20° beam spread, for a wide beam of light. Lamp can be closer and still light the area effectively Match number 7613 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
8 Watt, 6 Volt PAR36 Building Emergency Lighting Bulb - W-7613 - bulbs.com
Worcester, MA, USA
8 Watt, 6 Volt PAR36 Building Emergency Lighting Bulb
W-7613
8 Watt, 6 Volt PAR36 Building Emergency Lighting Bulb W-7613
Eiko brand PAR36 Emergency Lighting Lamp. 8 Watts for lower power and light. 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 50 hours rated life 30° x 20° beam spread, for a wide beam of light. Lamp can be closer and still light the area effectively Match number 7613 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR36 Emergency Lighting Lamp. 8 Watts for lower power and light. 6 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 50 hours rated life

  • 30° x 20° beam spread, for a wide beam of light. Lamp can be closer and still light the area effectively
  • Match number 7613 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-7613
Product Name 8 Watt, 6 Volt PAR36 Building Emergency Lighting Bulb
Lamp Power 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-44NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details