bulbs.com 35 Watt, 12.8 Volt PAR36 Signal Bulb W-7400

Description
Eiko brand PAR36 Signal Lamp. 35 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Slip-On Terminals Base and 300 hours rated life 12° x 5° beam spread, for a narrow beam of light. Lamp can be farther away and still light the area effectively Match number 7400 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR36 Signal Lamp. 35 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Slip-On Terminals Base and 300 hours rated life 12° x 5° beam spread, for a narrow beam of light. Lamp can be farther away and still light the area effectively Match number 7400 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
35 Watt, 12.8 Volt PAR36 Signal Bulb - W-7400 - bulbs.com
Worcester, MA, USA
35 Watt, 12.8 Volt PAR36 Signal Bulb
W-7400
35 Watt, 12.8 Volt PAR36 Signal Bulb W-7400
Eiko brand PAR36 Signal Lamp. 35 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Slip-On Terminals Base and 300 hours rated life 12° x 5° beam spread, for a narrow beam of light. Lamp can be farther away and still light the area effectively Match number 7400 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR36 Signal Lamp. 35 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Slip-On Terminals Base and 300 hours rated life

  • 12° x 5° beam spread, for a narrow beam of light. Lamp can be farther away and still light the area effectively
  • Match number 7400 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-7400
Product Name 35 Watt, 12.8 Volt PAR36 Signal Bulb
Lamp Power 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-25NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details