bulbs.com 100/80 Watt, H4-Type Halogen T5 Outdoor Vehicle Bulb W-6365

Description
Eiko brand HIGH WATTAGE automotive Low and High beam headlamp. 100/80 Watt 12.8/12.8 volt T5 Recreational Vehicle Headlight Bulb. . P45T Base and 100/200 Hours Rated Life. NOT D.O.T compliant for use in automobiles for standard consumer use
Description
Eiko brand HIGH WATTAGE automotive Low and High beam headlamp. 100/80 Watt 12.8/12.8 volt T5 Recreational Vehicle Headlight Bulb. . P45T Base and 100/200 Hours Rated Life. NOT D.O.T compliant for use in automobiles for standard consumer use

Suppliers

Company
Product
Description
Supplier Links
100/80 Watt, H4-Type Halogen T5 Outdoor Vehicle Bulb - W-6365 - bulbs.com
Worcester, MA, USA
100/80 Watt, H4-Type Halogen T5 Outdoor Vehicle Bulb
W-6365
100/80 Watt, H4-Type Halogen T5 Outdoor Vehicle Bulb W-6365
Eiko brand HIGH WATTAGE automotive Low and High beam headlamp. 100/80 Watt 12.8/12.8 volt T5 Recreational Vehicle Headlight Bulb. . P45T Base and 100/200 Hours Rated Life. NOT D.O.T compliant for use in automobiles for standard consumer use

Eiko brand HIGH WATTAGE automotive Low and High beam headlamp. 100/80 Watt 12.8/12.8 volt T5 Recreational Vehicle Headlight Bulb. . P45T Base and 100/200 Hours Rated Life.

  • NOT D.O.T compliant for use in automobiles for standard consumer use
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-6365
Product Name 100/80 Watt, H4-Type Halogen T5 Outdoor Vehicle Bulb
Lamp Power 100 to 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-32NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details