bulbs.com 60 Watt, 28 Volt PAR46 CIM Flood Bulb W-4578

Description
Eiko brand PAR46 CIM flood Lamp. 60 Watts for lower power and light. 28 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Two Contact Lugs base and 800 hours rated life 55° x 30° beam spread, for a wide beam of light. Lamp can be closer and still light the area effectively Match number 4578 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR46 CIM flood Lamp. 60 Watts for lower power and light. 28 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Two Contact Lugs base and 800 hours rated life 55° x 30° beam spread, for a wide beam of light. Lamp can be closer and still light the area effectively Match number 4578 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
60 Watt, 28 Volt PAR46 CIM Flood Bulb - W-4578 - bulbs.com
Worcester, MA, USA
60 Watt, 28 Volt PAR46 CIM Flood Bulb
W-4578
60 Watt, 28 Volt PAR46 CIM Flood Bulb W-4578
Eiko brand PAR46 CIM flood Lamp. 60 Watts for lower power and light. 28 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Two Contact Lugs base and 800 hours rated life 55° x 30° beam spread, for a wide beam of light. Lamp can be closer and still light the area effectively Match number 4578 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR46 CIM flood Lamp. 60 Watts for lower power and light. 28 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Two Contact Lugs base and 800 hours rated life

  • 55° x 30° beam spread, for a wide beam of light. Lamp can be closer and still light the area effectively
  • Match number 4578 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4578
Product Name 60 Watt, 28 Volt PAR46 CIM Flood Bulb
Lamp Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-21NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details