bulbs.com 25 Watt, 12.8 Volt PAR36 Building Emergency Lighting Bulb W-4446

Description
Eiko brand PAR46 Emergency Lighting Lamp. 25 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 200 hours rated life Very Wide Flood means 80° x 80° beam spread, for a very wide beam of light. Lamp can be much closer and still light the area effectively Match number 4446 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR46 Emergency Lighting Lamp. 25 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 200 hours rated life Very Wide Flood means 80° x 80° beam spread, for a very wide beam of light. Lamp can be much closer and still light the area effectively Match number 4446 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
25 Watt, 12.8 Volt PAR36 Building Emergency Lighting Bulb - W-4446 - bulbs.com
Worcester, MA, USA
25 Watt, 12.8 Volt PAR36 Building Emergency Lighting Bulb
W-4446
25 Watt, 12.8 Volt PAR36 Building Emergency Lighting Bulb W-4446
Eiko brand PAR46 Emergency Lighting Lamp. 25 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 200 hours rated life Very Wide Flood means 80° x 80° beam spread, for a very wide beam of light. Lamp can be much closer and still light the area effectively Match number 4446 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR46 Emergency Lighting Lamp. 25 Watts for lower power and light. 12.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 200 hours rated life

  • Very Wide Flood means 80° x 80° beam spread, for a very wide beam of light. Lamp can be much closer and still light the area effectively
  • Match number 4446 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4446
Product Name 25 Watt, 12.8 Volt PAR36 Building Emergency Lighting Bulb
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-42NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details