bulbs.com 35 Watt, 12.8 Volt PAR46 Automotive Fog Lamp Bulb W-4412

Description
Eiko brand PAR46 Automotive fog lamp. 35 Watts for moderate light levels. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life 40° x 5° beam spread - beam is broad, but doen't stretch far forward, concentrating the light for very effective lighting of the ground area in front of the lamp Match number 4412 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR46 Automotive fog lamp. 35 Watts for moderate light levels. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life 40° x 5° beam spread - beam is broad, but doen't stretch far forward, concentrating the light for very effective lighting of the ground area in front of the lamp Match number 4412 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
35 Watt, 12.8 Volt PAR46 Automotive Fog Lamp Bulb - W-4412 - bulbs.com
Worcester, MA, USA
35 Watt, 12.8 Volt PAR46 Automotive Fog Lamp Bulb
W-4412
35 Watt, 12.8 Volt PAR46 Automotive Fog Lamp Bulb W-4412
Eiko brand PAR46 Automotive fog lamp. 35 Watts for moderate light levels. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life 40° x 5° beam spread - beam is broad, but doen't stretch far forward, concentrating the light for very effective lighting of the ground area in front of the lamp Match number 4412 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR46 Automotive fog lamp. 35 Watts for moderate light levels. 12.8 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life

  • 40° x 5° beam spread - beam is broad, but doen't stretch far forward, concentrating the light for very effective lighting of the ground area in front of the lamp
  • Match number 4412 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4412
Product Name 35 Watt, 12.8 Volt PAR46 Automotive Fog Lamp Bulb
Lamp Power 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Hollow cathode lamp - L233-21NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details