bulbs.com 35 Watt, 12.8 Volt PAR36 Tractor Bulb W-4411

Description
Eiko brand PAR36 flood. 35 Watts for moderate light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life Trapezoidal beam spread - beam is far wider at the bottom than at the top, for very effective lighting of the ground area in front of the lamp Match number 4411 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR36 flood. 35 Watts for moderate light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life Trapezoidal beam spread - beam is far wider at the bottom than at the top, for very effective lighting of the ground area in front of the lamp Match number 4411 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
35 Watt, 12.8 Volt PAR36 Tractor Bulb - W-4411 - bulbs.com
Worcester, MA, USA
35 Watt, 12.8 Volt PAR36 Tractor Bulb
W-4411
35 Watt, 12.8 Volt PAR36 Tractor Bulb W-4411
Eiko brand PAR36 flood. 35 Watts for moderate light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life Trapezoidal beam spread - beam is far wider at the bottom than at the top, for very effective lighting of the ground area in front of the lamp Match number 4411 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR36 flood. 35 Watts for moderate light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base, 300 Hours Rated Life

  • Trapezoidal beam spread - beam is far wider at the bottom than at the top, for very effective lighting of the ground area in front of the lamp
  • Match number 4411 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4411
Product Name 35 Watt, 12.8 Volt PAR36 Tractor Bulb
Lamp Power 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L2433-50NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details