bulbs.com 12 Watt, 12 Volt PAR36 Building Emergency Lighting Bulb W-4044

Description
Eiko brand PAR36 Building Emergency Lighting. 12 Watts for lower power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 1050 hours rated life 50° x 25° beam spread, for a wider beam of light. Lamp can be closer and still light the area effectively Match number 4044 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Eiko brand PAR36 Building Emergency Lighting. 12 Watts for lower power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 1050 hours rated life 50° x 25° beam spread, for a wider beam of light. Lamp can be closer and still light the area effectively Match number 4044 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
12 Watt, 12 Volt PAR36 Building Emergency Lighting Bulb - W-4044 - bulbs.com
Worcester, MA, USA
12 Watt, 12 Volt PAR36 Building Emergency Lighting Bulb
W-4044
12 Watt, 12 Volt PAR36 Building Emergency Lighting Bulb W-4044
Eiko brand PAR36 Building Emergency Lighting. 12 Watts for lower power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 1050 hours rated life 50° x 25° beam spread, for a wider beam of light. Lamp can be closer and still light the area effectively Match number 4044 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Eiko brand PAR36 Building Emergency Lighting. 12 Watts for lower power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Screw Terminals Base and 1050 hours rated life

  • 50° x 25° beam spread, for a wider beam of light. Lamp can be closer and still light the area effectively
  • Match number 4044 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-4044
Product Name 12 Watt, 12 Volt PAR36 Building Emergency Lighting Bulb
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
20 W xenon flash lamps - L14694 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details