bulbs.com 50 Watt, 12 Volt MR16 Halogen Narrow Flood 3500K Bulb W-18009

Description
Solux brand MR16 Natural White 3500K halogen narrow flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 3500K Neutral White color temperature noticeably brighter than ordinary halogen Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary
Description
Solux brand MR16 Natural White 3500K halogen narrow flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 3500K Neutral White color temperature noticeably brighter than ordinary halogen Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt MR16 Halogen Narrow Flood 3500K Bulb - W-18009 - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt MR16 Halogen Narrow Flood 3500K Bulb
W-18009
50 Watt, 12 Volt MR16 Halogen Narrow Flood 3500K Bulb W-18009
Solux brand MR16 Natural White 3500K halogen narrow flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 3500K Neutral White color temperature noticeably brighter than ordinary halogen Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Solux brand MR16 Natural White 3500K halogen narrow flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • 3500K Neutral White color temperature noticeably brighter than ordinary halogen
  • Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-18009
Product Name 50 Watt, 12 Volt MR16 Halogen Narrow Flood 3500K Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Hollow cathode lamp - L233-44NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details