bulbs.com 50 Watt, 12 Volt MR16 Halogen Spot 3500K Bulb W-18007

Description
Solux brand MR16 Natural White 3500K halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 3500K Neutral White color temperature noticeably brighter than ordinary halogen Spot means 17º beam spread and a narrow beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary
Description
Solux brand MR16 Natural White 3500K halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 3500K Neutral White color temperature noticeably brighter than ordinary halogen Spot means 17º beam spread and a narrow beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt MR16 Halogen Spot 3500K Bulb - W-18007 - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt MR16 Halogen Spot 3500K Bulb
W-18007
50 Watt, 12 Volt MR16 Halogen Spot 3500K Bulb W-18007
Solux brand MR16 Natural White 3500K halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 3500K Neutral White color temperature noticeably brighter than ordinary halogen Spot means 17º beam spread and a narrow beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Solux brand MR16 Natural White 3500K halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • 3500K Neutral White color temperature noticeably brighter than ordinary halogen
  • Spot means 17º beam spread and a narrow beam of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-18007
Product Name 50 Watt, 12 Volt MR16 Halogen Spot 3500K Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 206020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.77 inch (45 mm)
View Details
Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details