bulbs.com 50 Watt, 12 Volt MR16 Halogen Flood 4700K Bulb W-18003

Description
Solux brand MR16 Natural Daylight 4700K halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 4700K Bright White color temperature noticeably brighter than ordinary halogen Flood means 36º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary
Description
Solux brand MR16 Natural Daylight 4700K halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 4700K Bright White color temperature noticeably brighter than ordinary halogen Flood means 36º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt MR16 Halogen Flood 4700K Bulb - W-18003 - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt MR16 Halogen Flood 4700K Bulb
W-18003
50 Watt, 12 Volt MR16 Halogen Flood 4700K Bulb W-18003
Solux brand MR16 Natural Daylight 4700K halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 4700K Bright White color temperature noticeably brighter than ordinary halogen Flood means 36º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Solux brand MR16 Natural Daylight 4700K halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • 4700K Bright White color temperature noticeably brighter than ordinary halogen
  • Flood means 36º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number W-18003
Product Name 50 Watt, 12 Volt MR16 Halogen Flood 4700K Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Phototubes - R6800U-26 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details