bulbs.com 50 Watt, 12 Volt MR16 Halogen Narrow Flood EXZ Bulb U1000430

Description
Ushio brand MR16 halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary
Description
Ushio brand MR16 halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt MR16 Halogen Narrow Flood EXZ Bulb - U1000430 - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt MR16 Halogen Narrow Flood EXZ Bulb
U1000430
50 Watt, 12 Volt MR16 Halogen Narrow Flood EXZ Bulb U1000430
Ushio brand MR16 halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Ushio brand MR16 halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Narrow Flood means 24º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number U1000430
Product Name 50 Watt, 12 Volt MR16 Halogen Narrow Flood EXZ Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Deuterium (D2) lamps - L10904 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Rated Average Life 2000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details