bulbs.com 150 Watt, 120 Volt ESP Bulb U1000362

Description
Ushio brand 150 Watt halogen capsules. JD type with double-contact bayonet base. 150 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Description
Ushio brand 150 Watt halogen capsules. JD type with double-contact bayonet base. 150 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Suppliers

Company
Product
Description
Supplier Links
150 Watt, 120 Volt ESP Bulb - U1000362 - bulbs.com
Worcester, MA, USA
150 Watt, 120 Volt ESP Bulb
U1000362
150 Watt, 120 Volt ESP Bulb U1000362
Ushio brand 150 Watt halogen capsules. JD type with double-contact bayonet base. 150 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Ushio brand 150 Watt halogen capsules. JD type with double-contact bayonet base. 150 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number U1000362
Product Name 150 Watt, 120 Volt ESP Bulb
Lamp Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-28NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details