bulbs.com PHILIPS STANDARD H4666 Sealed Beam Halogen Headlamp PA-H4666C1

Description
Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 65/55 Watts and 12.8/12.8 volts. 3 Contact Lugs Base and 150/320 hours rated life. SAE standard beam spread Match number H4666 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 65/55 Watts and 12.8/12.8 volts. 3 Contact Lugs Base and 150/320 hours rated life. SAE standard beam spread Match number H4666 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
PHILIPS STANDARD H4666 Sealed Beam Halogen Headlamp - PA-H4666C1 - bulbs.com
Worcester, MA, USA
PHILIPS STANDARD H4666 Sealed Beam Halogen Headlamp
PA-H4666C1
PHILIPS STANDARD H4666 Sealed Beam Halogen Headlamp PA-H4666C1
Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 65/55 Watts and 12.8/12.8 volts. 3 Contact Lugs Base and 150/320 hours rated life. SAE standard beam spread Match number H4666 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 65/55 Watts and 12.8/12.8 volts. 3 Contact Lugs Base and 150/320 hours rated life.

  • SAE standard beam spread
  • Match number H4666 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number PA-H4666C1
Product Name PHILIPS STANDARD H4666 Sealed Beam Halogen Headlamp
Lamp Power 65 to 55 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-24NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details