bulbs.com PHILIPS STANDARD H4656 Sealed Beam Halogen Auto Headlamp PA-H4656C1

Description
Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 35/35 Watts and 12.8/12.8 volts. 3 Contact Lugs Base and 200/320 hours rated life. SAE standard beam spread Match number H4656 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary
Description
Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 35/35 Watts and 12.8/12.8 volts. 3 Contact Lugs Base and 200/320 hours rated life. SAE standard beam spread Match number H4656 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
PHILIPS STANDARD H4656 Sealed Beam Halogen Auto Headlamp - PA-H4656C1 - bulbs.com
Worcester, MA, USA
PHILIPS STANDARD H4656 Sealed Beam Halogen Auto Headlamp
PA-H4656C1
PHILIPS STANDARD H4656 Sealed Beam Halogen Auto Headlamp PA-H4656C1
Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 35/35 Watts and 12.8/12.8 volts. 3 Contact Lugs Base and 200/320 hours rated life. SAE standard beam spread Match number H4656 with your current lamp to get an exact match Sealed beam - enclosed fixture not necessary

Philips brand Rectangular 100mm x 165mm Sealed Beam Halogen Automotive Headlamp. 35/35 Watts and 12.8/12.8 volts. 3 Contact Lugs Base and 200/320 hours rated life.

  • SAE standard beam spread
  • Match number H4656 with your current lamp to get an exact match

Sealed beam - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number PA-H4656C1
Product Name PHILIPS STANDARD H4656 Sealed Beam Halogen Auto Headlamp
Lamp Power 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details