bulbs.com PHILIPS STANDARD H3 100W Miniature Halogen Lamp PA-H3 100W

Description
Philips Automotive brand automotive lamp. 100 Watts and 12 volt H3 lamp with PK22s base. Often Used Fog Light and other Auxiliary Automotive Applications. Match number H3 100W with your current lamp to get an exact match
Description
Philips Automotive brand automotive lamp. 100 Watts and 12 volt H3 lamp with PK22s base. Often Used Fog Light and other Auxiliary Automotive Applications. Match number H3 100W with your current lamp to get an exact match

Suppliers

Company
Product
Description
Supplier Links
PHILIPS STANDARD H3 100W Miniature Halogen Lamp - PA-H3 100W - bulbs.com
Worcester, MA, USA
PHILIPS STANDARD H3 100W Miniature Halogen Lamp
PA-H3 100W
PHILIPS STANDARD H3 100W Miniature Halogen Lamp PA-H3 100W
Philips Automotive brand automotive lamp. 100 Watts and 12 volt H3 lamp with PK22s base. Often Used Fog Light and other Auxiliary Automotive Applications. Match number H3 100W with your current lamp to get an exact match

Philips Automotive brand automotive lamp. 100 Watts and 12 volt H3 lamp with PK22s base. Often Used Fog Light and other Auxiliary Automotive Applications.

  • Match number H3 100W with your current lamp to get an exact match
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number PA-H3 100W
Product Name PHILIPS STANDARD H3 100W Miniature Halogen Lamp
Lamp Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-70NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details