bulbs.com Alpha Trak® Adjustable Flatback Track Head Fixture P9206-31

Description
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Black Finish. Complete with black baffle. Size: 4 3/8" Diameter, 9" Height. Height is to bottom of track. Uses one 75W PAR30 long neck, or one 65W BR30. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.
Description
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Black Finish. Complete with black baffle. Size: 4 3/8" Diameter, 9" Height. Height is to bottom of track. Uses one 75W PAR30 long neck, or one 65W BR30. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Adjustable Flatback Track Head Fixture - P9206-31 - bulbs.com
Worcester, MA, USA
Alpha Trak® Adjustable Flatback Track Head Fixture
P9206-31
Alpha Trak® Adjustable Flatback Track Head Fixture P9206-31
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Black Finish. Complete with black baffle. Size: 4 3/8" Diameter, 9" Height. Height is to bottom of track. Uses one 75W PAR30 long neck, or one 65W BR30. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Black Finish. Complete with black baffle. Size: 4 3/8" Diameter, 9" Height. Height is to bottom of track. Uses one 75W PAR30 long neck, or one 65W BR30. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P9206-31
Product Name Alpha Trak® Adjustable Flatback Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details