bulbs.com One-Light Fixture P6155-09

Description
Progress Lighting Wall Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. On/off switch. 5" Diameter, 5" High. Extends 6 7/8" out. Uses one PAR20 medium base lamp, 50W Maximum.
Description
Progress Lighting Wall Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. On/off switch. 5" Diameter, 5" High. Extends 6 7/8" out. Uses one PAR20 medium base lamp, 50W Maximum.

Suppliers

Company
Product
Description
Supplier Links
One-Light Fixture - P6155-09 - bulbs.com
Worcester, MA, USA
One-Light Fixture
P6155-09
One-Light Fixture P6155-09
Progress Lighting Wall Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. On/off switch. 5" Diameter, 5" High. Extends 6 7/8" out. Uses one PAR20 medium base lamp, 50W Maximum.

Progress Lighting Wall Mounted One-Light Fixture With Multi-Directional Head Allows Aiming of Light in Various Directions. Brushed Nickel Finish, Round Back. On/off switch. 5" Diameter, 5" High. Extends 6 7/8" out. Uses one PAR20 medium base lamp, 50W Maximum.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6155-09
Product Name One-Light Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details