bulbs.com Illuma-Flex® Adjustable MR11 Track Head P6120-09R

Description
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with Red Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.
Description
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with Red Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Suppliers

Company
Product
Description
Supplier Links
Illuma-Flex® Adjustable MR11 Track Head - P6120-09R - bulbs.com
Worcester, MA, USA
Illuma-Flex® Adjustable MR11 Track Head
P6120-09R
Illuma-Flex® Adjustable MR11 Track Head P6120-09R
Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with Red Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Progress Lighting Illuma-Flex® Adjustable MR11 Track Head. Brushed Nickel Finish. Flex track head with Red Glass. Adjustable to 358° horizontally and 90° vertically. MR11 low voltage lamps. Size: 3" Diameter, 6" Height. Uses one MR11 bulb, 35W maximum, GU4 bi-pin base - included. Order with track, transformer or monopoint.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P6120-09R
Product Name Illuma-Flex® Adjustable MR11 Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details