bulbs.com Mini-Pendant Fixture P5153-09

Description
Progress Lighting Mini-Pendant Fixture, Torino Collection, Brushed Nickel. Includes two 12", and two 15" stems with 90° swivel. 7 1/2" Diameter, 11" Height. Overall height w/stem 68"; Wire 10'. Uses one medium base lamp, 100W max.
Description
Progress Lighting Mini-Pendant Fixture, Torino Collection, Brushed Nickel. Includes two 12", and two 15" stems with 90° swivel. 7 1/2" Diameter, 11" Height. Overall height w/stem 68"; Wire 10'. Uses one medium base lamp, 100W max.

Suppliers

Company
Product
Description
Supplier Links
Mini-Pendant Fixture - P5153-09 - bulbs.com
Worcester, MA, USA
Mini-Pendant Fixture
P5153-09
Mini-Pendant Fixture P5153-09
Progress Lighting Mini-Pendant Fixture, Torino Collection, Brushed Nickel. Includes two 12", and two 15" stems with 90° swivel. 7 1/2" Diameter, 11" Height. Overall height w/stem 68"; Wire 10'. Uses one medium base lamp, 100W max.

Progress Lighting Mini-Pendant Fixture, Torino Collection, Brushed Nickel. Includes two 12", and two 15" stems with 90° swivel. 7 1/2" Diameter, 11" Height. Overall height w/stem 68"; Wire 10'. Uses one medium base lamp, 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P5153-09
Product Name Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details