bulbs.com Twelve-Light Chandelier Fixture P4510-81

Description
Progress Lighting Twelve-Light Chandelier Fixture, Renovations Collection, Antique Nickel Finish. 33" Diameter, 39 5/8" Height. Overall height w/chain 115"; Wire 15'. Uses twelve medium base lamps, each 100W max.
Description
Progress Lighting Twelve-Light Chandelier Fixture, Renovations Collection, Antique Nickel Finish. 33" Diameter, 39 5/8" Height. Overall height w/chain 115"; Wire 15'. Uses twelve medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Twelve-Light Chandelier Fixture - P4510-81 - bulbs.com
Worcester, MA, USA
Twelve-Light Chandelier Fixture
P4510-81
Twelve-Light Chandelier Fixture P4510-81
Progress Lighting Twelve-Light Chandelier Fixture, Renovations Collection, Antique Nickel Finish. 33" Diameter, 39 5/8" Height. Overall height w/chain 115"; Wire 15'. Uses twelve medium base lamps, each 100W max.

Progress Lighting Twelve-Light Chandelier Fixture, Renovations Collection, Antique Nickel Finish. 33" Diameter, 39 5/8" Height. Overall height w/chain 115"; Wire 15'. Uses twelve medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P4510-81
Product Name Twelve-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details