bulbs.com Four-Light Wall Bracket Light Fixture P3148-09

Description
Progress Lighting Four-Light Wall Bracket Light Fixture, Lockwood Collection, Brushed Nickel Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 31 1/2" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses four medium base lamps, each 100W max.
Description
Progress Lighting Four-Light Wall Bracket Light Fixture, Lockwood Collection, Brushed Nickel Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 31 1/2" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses four medium base lamps, each 100W max.

Suppliers

Company
Product
Description
Supplier Links
Four-Light Wall Bracket Light Fixture - P3148-09 - bulbs.com
Worcester, MA, USA
Four-Light Wall Bracket Light Fixture
P3148-09
Four-Light Wall Bracket Light Fixture P3148-09
Progress Lighting Four-Light Wall Bracket Light Fixture, Lockwood Collection, Brushed Nickel Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 31 1/2" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses four medium base lamps, each 100W max.

Progress Lighting Four-Light Wall Bracket Light Fixture, Lockwood Collection, Brushed Nickel Finish. Etched White Opal Glass. Coordinates with Delta's Lockwood faucet collection. 31 1/2" Width, 10" Height. 4 1/2" height from center of junction box. Extends 8" out from wall. Uses four medium base lamps, each 100W max.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P3148-09
Product Name Four-Light Wall Bracket Light Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details