Progress Lighting One-Light Wall Bracket Light Fixture, Leeland Collection, Polished Chrome Finish. Soft etched glass shades. 5" Width, 7 1/2" Height. Extends 7" out from wall. 4" height from center of junction box. Uses one medium base lamp, 100W max.
| bulbs.com | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | P2993-15 |
| Product Name | One-Light Wall Bracket Light Fixture |
| Fixture Type | Wall Fixture |