Progress Lighting Meeting Street Collection Ceiling Fan Light Kit, Roasted Java Finish. Antique swirl art glass. Universal-style with quick-connect wiring. This light must be used in conjunction with either a remote control or a wall control - a pull chain control is not included. 16" Diameter, 9" High. Three medium base lamps, each 60 watts maximum. Three 13 watt medium base CFLs included (non-dimmable).
Due to UL listing Progress light kits should only be installed onto Progress fans.
| bulbs.com | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | P2640-102 |
| Product Name | Meeting Street Collection Ceiling Fan Light Kit |