Hunter Fan Company The Royal Oak - 60" 23688

Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Medium Oak Blades Motor Type: AirMax® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6590 RPM High: 150 Wobble Free™ Canopy ENERGY STAR® Remote control included Larger motor for maximum air movement Limited Lifetime Warranty
Description
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Medium Oak Blades Motor Type: AirMax® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6590 RPM High: 150 Wobble Free™ Canopy ENERGY STAR® Remote control included Larger motor for maximum air movement Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Royal Oak - 60" - 23688 - Hunter Fan Company
Memphis, TN, USA
The Royal Oak - 60"
23688
The Royal Oak - 60" 23688
Traditional Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Dark Cherry / Medium Oak Blades Motor Type: AirMax® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 6590 RPM High: 150 Wobble Free™ Canopy ENERGY STAR® Remote control included Larger motor for maximum air movement Limited Lifetime Warranty

Traditional

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Dark Cherry / Medium Oak Blades
  • Motor Type: AirMax® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 6590
  • RPM High: 150
  • Wobble Free™ Canopy
  • ENERGY STAR®
  • Remote control included
  • Larger motor for maximum air movement
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23688
Product Name The Royal Oak - 60"
Unlock Full Specs
to access all available technical data

Similar Products