bulbs.com Non-Dimmable 50W Halogen Equivalent, LED PAR38 Bulb LRP-38

Description
Cree Brand 12 Watt lamp replaces existing PAR38 halogen lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Perfect to use anywhere you are using PAR38 lamps No lead or mercury means easy and environmentally safe disposal 500 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 33 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb ter
Description
Cree Brand 12 Watt lamp replaces existing PAR38 halogen lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Perfect to use anywhere you are using PAR38 lamps No lead or mercury means easy and environmentally safe disposal 500 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 33 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb ter

Suppliers

Company
Product
Description
Supplier Links
Non-Dimmable 50W Halogen Equivalent, LED PAR38 Bulb - LRP-38 - bulbs.com
Worcester, MA, USA
Non-Dimmable 50W Halogen Equivalent, LED PAR38 Bulb
LRP-38
Non-Dimmable 50W Halogen Equivalent, LED PAR38 Bulb LRP-38
Cree Brand 12 Watt lamp replaces existing PAR38 halogen lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Perfect to use anywhere you are using PAR38 lamps No lead or mercury means easy and environmentally safe disposal 500 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 33 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb ter

Cree Brand 12 Watt lamp replaces existing PAR38 halogen lamps with a more energy efficient, longer lasting, and more technologically advanced alternative.

  • Perfect to use anywhere you are using PAR38 lamps
  • No lead or mercury means easy and environmentally safe disposal
  • 500 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 33 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
ter

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LRP-38
Product Name Non-Dimmable 50W Halogen Equivalent, LED PAR38 Bulb
Base Type Medium
Mean Lumens 500 lm (39.82 cp)
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details