bulbs.com 17 Watt, DIMMABLE 50,000-Hr Warm White LED PAR38 Bulb LED17E26P3827KNFL

Description
TCP Brand DIMMABLE 17 Watt lamp generates as much light as many 90 Watt halogen lamps. Can smoothly dim down to 0.5% power. Perfect to use anywhere you are using a 90 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 920 Lumens initial light output is comparable to most 90 Watt halogen lamps, while saving 73 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
TCP Brand DIMMABLE 17 Watt lamp generates as much light as many 90 Watt halogen lamps. Can smoothly dim down to 0.5% power. Perfect to use anywhere you are using a 90 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 920 Lumens initial light output is comparable to most 90 Watt halogen lamps, while saving 73 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
17 Watt, DIMMABLE 50,000-Hr Warm White LED PAR38 Bulb - LED17E26P3827KNFL - bulbs.com
Worcester, MA, USA
17 Watt, DIMMABLE 50,000-Hr Warm White LED PAR38 Bulb
LED17E26P3827KNFL
17 Watt, DIMMABLE 50,000-Hr Warm White LED PAR38 Bulb LED17E26P3827KNFL
TCP Brand DIMMABLE 17 Watt lamp generates as much light as many 90 Watt halogen lamps. Can smoothly dim down to 0.5% power. Perfect to use anywhere you are using a 90 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 920 Lumens initial light output is comparable to most 90 Watt halogen lamps, while saving 73 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

TCP Brand DIMMABLE 17 Watt lamp generates as much light as many 90 Watt halogen lamps. Can smoothly dim down to 0.5% power.

  • Perfect to use anywhere you are using a 90 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 920 Lumens initial light output is comparable to most 90 Watt halogen lamps, while saving 73 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number LED17E26P3827KNFL
Product Name 17 Watt, DIMMABLE 50,000-Hr Warm White LED PAR38 Bulb
Base Type Medium
Mean Lumens 920 lm (73.27 cp)
Lamp Power 17 watts
Unlock Full Specs
to access all available technical data