bulbs.com 15 Watt, 120 Volt T7 Clear DC Bayonet Tube Bulb C15T7DC/120V

Description
CEC Industries brand 15 Watt incandescent indicator capsules. T7 size and shape with double-contact bayonet base. 120 volts for standard life and light output 1000 hour rated life for general use
Description
CEC Industries brand 15 Watt incandescent indicator capsules. T7 size and shape with double-contact bayonet base. 120 volts for standard life and light output 1000 hour rated life for general use

Suppliers

Company
Product
Description
Supplier Links
15 Watt, 120 Volt T7 Clear DC Bayonet Tube Bulb - C15T7DC/120V - bulbs.com
Worcester, MA, USA
15 Watt, 120 Volt T7 Clear DC Bayonet Tube Bulb
C15T7DC/120V
15 Watt, 120 Volt T7 Clear DC Bayonet Tube Bulb C15T7DC/120V
CEC Industries brand 15 Watt incandescent indicator capsules. T7 size and shape with double-contact bayonet base. 120 volts for standard life and light output 1000 hour rated life for general use

CEC Industries brand 15 Watt incandescent indicator capsules. T7 size and shape with double-contact bayonet base.

  • 120 volts for standard life and light output
  • 1000 hour rated life for general use
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number C15T7DC/120V
Product Name 15 Watt, 120 Volt T7 Clear DC Bayonet Tube Bulb
Lamp Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Hollow cathode lamp - L733-204NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details