bulbs.com DIMMABLE, 15 Watt, Soft White LED Bulb B772515

Description
Bulbrite Brand DIMMABLE 15 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 760 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 60 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Bulbrite Brand DIMMABLE 15 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 760 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 60 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
DIMMABLE, 15 Watt, Soft White LED Bulb - B772515 - bulbs.com
Worcester, MA, USA
DIMMABLE, 15 Watt, Soft White LED Bulb
B772515
DIMMABLE, 15 Watt, Soft White LED Bulb B772515
Bulbrite Brand DIMMABLE 15 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 760 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 60 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Bulbrite Brand DIMMABLE 15 Watt lamp generates as much light as many 75 Watt halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 760 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 60 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B772515
Product Name DIMMABLE, 15 Watt, Soft White LED Bulb
Base Type Medium
Mean Lumens 760 lm (60.53 cp)
Lamp Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details