bulbs.com 50 Watt, 12 Volt Clear Xenon T5 Capsule Bulb B715250

Description
Bulbrite brand 50 Watt Xenon capsules. T5 type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 10,000 hour extended life. Xenon lights provide brighter, whiter light than halogen lamps, while maintaining outstanding color rendering Perfect for undercabinet and accent lighting DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.
Description
Bulbrite brand 50 Watt Xenon capsules. T5 type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 10,000 hour extended life. Xenon lights provide brighter, whiter light than halogen lamps, while maintaining outstanding color rendering Perfect for undercabinet and accent lighting DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt Clear Xenon T5 Capsule Bulb - B715250 - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt Clear Xenon T5 Capsule Bulb
B715250
50 Watt, 12 Volt Clear Xenon T5 Capsule Bulb B715250
Bulbrite brand 50 Watt Xenon capsules. T5 type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 10,000 hour extended life. Xenon lights provide brighter, whiter light than halogen lamps, while maintaining outstanding color rendering Perfect for undercabinet and accent lighting DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.

Bulbrite brand 50 Watt Xenon capsules. T5 type, 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. 10,000 hour extended life.

  • Xenon lights provide brighter, whiter light than halogen lamps, while maintaining outstanding color rendering
  • Perfect for undercabinet and accent lighting

DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number B715250
Product Name 50 Watt, 12 Volt Clear Xenon T5 Capsule Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-74NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details