bulbs.com 20 Watt, 12 Volt MR16 Halogen Flood BAB Bulb B638221

Description
Bulbrite brand Silver-Backed MR16 halogen flood. 20 Watts for less power and lower intensity light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Silver backing prevents "back-spill" of light - light slipping between the fascets of the reflector and out the rear of the lamp Flood means 38º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary
Description
Bulbrite brand Silver-Backed MR16 halogen flood. 20 Watts for less power and lower intensity light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Silver backing prevents "back-spill" of light - light slipping between the fascets of the reflector and out the rear of the lamp Flood means 38º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
20 Watt, 12 Volt MR16 Halogen Flood BAB Bulb - B638221 - bulbs.com
Worcester, MA, USA
20 Watt, 12 Volt MR16 Halogen Flood BAB Bulb
B638221
20 Watt, 12 Volt MR16 Halogen Flood BAB Bulb B638221
Bulbrite brand Silver-Backed MR16 halogen flood. 20 Watts for less power and lower intensity light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Silver backing prevents "back-spill" of light - light slipping between the fascets of the reflector and out the rear of the lamp Flood means 38º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Bulbrite brand Silver-Backed MR16 halogen flood. 20 Watts for less power and lower intensity light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Silver backing prevents "back-spill" of light - light slipping between the fascets of the reflector and out the rear of the lamp
  • Flood means 38º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number B638221
Product Name 20 Watt, 12 Volt MR16 Halogen Flood BAB Bulb
Lamp Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations - PM22C-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-72NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details