bulbs.com 20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb B638201

Description
Bulbrite brand Silver-Backed MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Silver backing prevents "back-spill" of light - light slipping between the fascets of the reflector and out the rear of the lamp Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary
Description
Bulbrite brand Silver-Backed MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Silver backing prevents "back-spill" of light - light slipping between the fascets of the reflector and out the rear of the lamp Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb - B638201 - bulbs.com
Worcester, MA, USA
20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb
B638201
20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb B638201
Bulbrite brand Silver-Backed MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Silver backing prevents "back-spill" of light - light slipping between the fascets of the reflector and out the rear of the lamp Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Bulbrite brand Silver-Backed MR11 halogen flood. 20 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Silver backing prevents "back-spill" of light - light slipping between the fascets of the reflector and out the rear of the lamp
  • Flood means 30º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number B638201
Product Name 20 Watt, 12 Volt MR11 Halogen Flood FTD Bulb
Lamp Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Light & radiation sources, LEDs - L10596-03 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details