bulbs.com 50 Watt, 12 Volt Yellow MR16 Halogen Flood EXN Bulb B637450

Description
Bulbrite brand MR16 Yellow halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Transparent Yellow design allows more light through the glass, resulting in a brighter light Yellow color perfect for decorative and festive applications Flood design means 38º beam spread and a wide beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary
Description
Bulbrite brand MR16 Yellow halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Transparent Yellow design allows more light through the glass, resulting in a brighter light Yellow color perfect for decorative and festive applications Flood design means 38º beam spread and a wide beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 12 Volt Yellow MR16 Halogen Flood EXN Bulb - B637450 - bulbs.com
Worcester, MA, USA
50 Watt, 12 Volt Yellow MR16 Halogen Flood EXN Bulb
B637450
50 Watt, 12 Volt Yellow MR16 Halogen Flood EXN Bulb B637450
Bulbrite brand MR16 Yellow halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Transparent Yellow design allows more light through the glass, resulting in a brighter light Yellow color perfect for decorative and festive applications Flood design means 38º beam spread and a wide beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary

Bulbrite brand MR16 Yellow halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Transparent Yellow design allows more light through the glass, resulting in a brighter light
  • Yellow color perfect for decorative and festive applications
  • Flood design means 38º beam spread and a wide beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number B637450
Product Name 50 Watt, 12 Volt Yellow MR16 Halogen Flood EXN Bulb
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-4NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details