bulbs.com 20 Watt, 120 Volt MR16 Halogen Flood BAB Bulb B620020

Description
Bulbrite brand MR16 halogen flood. 20 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 38º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary DOUBLE CHECK your socket and your system. This bulb is 120 volts, but uses the GU5.3 bi-pin base more commonly found in low voltage systems.
Description
Bulbrite brand MR16 halogen flood. 20 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 38º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary DOUBLE CHECK your socket and your system. This bulb is 120 volts, but uses the GU5.3 bi-pin base more commonly found in low voltage systems.

Suppliers

Company
Product
Description
Supplier Links
20 Watt, 120 Volt MR16 Halogen Flood BAB Bulb - B620020 - bulbs.com
Worcester, MA, USA
20 Watt, 120 Volt MR16 Halogen Flood BAB Bulb
B620020
20 Watt, 120 Volt MR16 Halogen Flood BAB Bulb B620020
Bulbrite brand MR16 halogen flood. 20 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 38º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Glass lens - enclosed fixture not necessary DOUBLE CHECK your socket and your system. This bulb is 120 volts, but uses the GU5.3 bi-pin base more commonly found in low voltage systems.

Bulbrite brand MR16 halogen flood. 20 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Flood means 38º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

Glass lens - enclosed fixture not necessary

DOUBLE CHECK your socket and your system. This bulb is 120 volts, but uses the GU5.3 bi-pin base more commonly found in low voltage systems.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number B620020
Product Name 20 Watt, 120 Volt MR16 Halogen Flood BAB Bulb
Lamp Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L233-57NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details