bulbs.com 60 Watt, 120 Volt T3 Clear Chroma DC Bayonet Bulb B473260

Description
Bulbrite brand 60 Watt Krypton capsules. T3 type with double contact bayonet base. 60 Watts and 120 volts for bright, high intensity light. Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Description
Bulbrite brand 60 Watt Krypton capsules. T3 type with double contact bayonet base. 60 Watts and 120 volts for bright, high intensity light. Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Suppliers

Company
Product
Description
Supplier Links
60 Watt, 120 Volt T3 Clear Chroma DC Bayonet Bulb - B473260 - bulbs.com
Worcester, MA, USA
60 Watt, 120 Volt T3 Clear Chroma DC Bayonet Bulb
B473260
60 Watt, 120 Volt T3 Clear Chroma DC Bayonet Bulb B473260
Bulbrite brand 60 Watt Krypton capsules. T3 type with double contact bayonet base. 60 Watts and 120 volts for bright, high intensity light. Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Bulbrite brand 60 Watt Krypton capsules. T3 type with double contact bayonet base. 60 Watts and 120 volts for bright, high intensity light.

  • Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number B473260
Product Name 60 Watt, 120 Volt T3 Clear Chroma DC Bayonet Bulb
Lamp Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-14NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details