bulbs.com 60 Watt, 120 Volt T3 Frosted Chroma Candelabra Bulb B473061

Description
Bulbrite brand 60 Watt Krypton capsules. T3 type with candelabra screw base. 60 Watts and 120 volts for bright, high intensity light. Frosted glass for less glare Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Description
Bulbrite brand 60 Watt Krypton capsules. T3 type with candelabra screw base. 60 Watts and 120 volts for bright, high intensity light. Frosted glass for less glare Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Suppliers

Company
Product
Description
Supplier Links
60 Watt, 120 Volt T3 Frosted Chroma Candelabra Bulb - B473061 - bulbs.com
Worcester, MA, USA
60 Watt, 120 Volt T3 Frosted Chroma Candelabra Bulb
B473061
60 Watt, 120 Volt T3 Frosted Chroma Candelabra Bulb B473061
Bulbrite brand 60 Watt Krypton capsules. T3 type with candelabra screw base. 60 Watts and 120 volts for bright, high intensity light. Frosted glass for less glare Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Bulbrite brand 60 Watt Krypton capsules. T3 type with candelabra screw base. 60 Watts and 120 volts for bright, high intensity light.

  • Frosted glass for less glare
  • Krypton lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number B473061
Product Name 60 Watt, 120 Volt T3 Frosted Chroma Candelabra Bulb
Lamp Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-83NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details