bulbs.com 7.8 Watt, 120 Volt DIMMABLE LED AE26PAR307CW60

Description
Array Lighting Brand DIMMABLE 7.8 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 640 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 42 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Array Lighting Brand DIMMABLE 7.8 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 640 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 42 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
7.8 Watt, 120 Volt DIMMABLE LED - AE26PAR307CW60 - bulbs.com
Worcester, MA, USA
7.8 Watt, 120 Volt DIMMABLE LED
AE26PAR307CW60
7.8 Watt, 120 Volt DIMMABLE LED AE26PAR307CW60
Array Lighting Brand DIMMABLE 7.8 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 640 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 42 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Array Lighting Brand DIMMABLE 7.8 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output.

  • Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 640 Lumens initial light output is comparable to most 50 Watt halogen lamps, while saving 42 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number AE26PAR307CW60
Product Name 7.8 Watt, 120 Volt DIMMABLE LED
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details