bulbs.com Three-Light Outdoor Post Lantern 8239-71

Description
SeaGull Lighting Three-Light Outdoor Post Lantern, Lancaster Collection, Antique Bronze Finish. Solid Brass. Clear Curved Beveled Glass. Fits 3" post (sold separately). Use three candelabra base lamps, each 60 watt maximum. 11 3/4" Diameter 24" High 6 1/2" Wire
Description
SeaGull Lighting Three-Light Outdoor Post Lantern, Lancaster Collection, Antique Bronze Finish. Solid Brass. Clear Curved Beveled Glass. Fits 3" post (sold separately). Use three candelabra base lamps, each 60 watt maximum. 11 3/4" Diameter 24" High 6 1/2" Wire

Suppliers

Company
Product
Description
Supplier Links
Three-Light Outdoor Post Lantern - 8239-71 - bulbs.com
Worcester, MA, USA
Three-Light Outdoor Post Lantern
8239-71
Three-Light Outdoor Post Lantern 8239-71
SeaGull Lighting Three-Light Outdoor Post Lantern, Lancaster Collection, Antique Bronze Finish. Solid Brass. Clear Curved Beveled Glass. Fits 3" post (sold separately). Use three candelabra base lamps, each 60 watt maximum. 11 3/4" Diameter 24" High 6 1/2" Wire

SeaGull Lighting Three-Light Outdoor Post Lantern, Lancaster Collection, Antique Bronze Finish. Solid Brass. Clear Curved Beveled Glass. Fits 3" post (sold separately). Use three candelabra base lamps, each 60 watt maximum.

  • 11 3/4" Diameter
  • 24" High
  • 6 1/2" Wire
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 8239-71
Product Name Three-Light Outdoor Post Lantern
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details