bulbs.com One-Light Outdoor Hanging Lantern Fixture 69191PBLE-71

Description
SeaGull Lighting One-Light Outdoor Hanging Lantern Fixture, Hermitage Collection, Antique Bronze Finish. Frosted Glass. Uses one GU24 base lamp, 26 watt maximum - included. 11" Diameter 19" High Overall height w/chain 68 1/2" Wire 120" Chain 48"
Description
SeaGull Lighting One-Light Outdoor Hanging Lantern Fixture, Hermitage Collection, Antique Bronze Finish. Frosted Glass. Uses one GU24 base lamp, 26 watt maximum - included. 11" Diameter 19" High Overall height w/chain 68 1/2" Wire 120" Chain 48"

Suppliers

Company
Product
Description
Supplier Links
One-Light Outdoor Hanging Lantern Fixture - 69191PBLE-71 - bulbs.com
Worcester, MA, USA
One-Light Outdoor Hanging Lantern Fixture
69191PBLE-71
One-Light Outdoor Hanging Lantern Fixture 69191PBLE-71
SeaGull Lighting One-Light Outdoor Hanging Lantern Fixture, Hermitage Collection, Antique Bronze Finish. Frosted Glass. Uses one GU24 base lamp, 26 watt maximum - included. 11" Diameter 19" High Overall height w/chain 68 1/2" Wire 120" Chain 48"

SeaGull Lighting One-Light Outdoor Hanging Lantern Fixture, Hermitage Collection, Antique Bronze Finish. Frosted Glass. Uses one GU24 base lamp, 26 watt maximum - included.

  • 11" Diameter
  • 19" High
  • Overall height w/chain 68 1/2"
  • Wire 120"
  • Chain 48"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 69191PBLE-71
Product Name One-Light Outdoor Hanging Lantern Fixture
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details