bulbs.com Single-Light Mini-Pendant Fixture 61283BLE-965

Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Newport Collection, Antique Brushed Nickel Finish. Clear Highlighted Etched Satin Glass Shade. Uses one GU24 base fluorescent lamp, 13 watt maximum - included. 7 1/4" Diameter 10 1/2" High Overall Height w/chain 62 1/2" Wire 120" Chain 12"
Description
SeaGull Lighting Single-Light Mini-Pendant Fixture, Newport Collection, Antique Brushed Nickel Finish. Clear Highlighted Etched Satin Glass Shade. Uses one GU24 base fluorescent lamp, 13 watt maximum - included. 7 1/4" Diameter 10 1/2" High Overall Height w/chain 62 1/2" Wire 120" Chain 12"

Suppliers

Company
Product
Description
Supplier Links
Single-Light Mini-Pendant Fixture - 61283BLE-965 - bulbs.com
Worcester, MA, USA
Single-Light Mini-Pendant Fixture
61283BLE-965
Single-Light Mini-Pendant Fixture 61283BLE-965
SeaGull Lighting Single-Light Mini-Pendant Fixture, Newport Collection, Antique Brushed Nickel Finish. Clear Highlighted Etched Satin Glass Shade. Uses one GU24 base fluorescent lamp, 13 watt maximum - included. 7 1/4" Diameter 10 1/2" High Overall Height w/chain 62 1/2" Wire 120" Chain 12"

SeaGull Lighting Single-Light Mini-Pendant Fixture, Newport Collection, Antique Brushed Nickel Finish. Clear Highlighted Etched Satin Glass Shade. Uses one GU24 base fluorescent lamp, 13 watt maximum - included.

  • 7 1/4" Diameter
  • 10 1/2" High
  • Overall Height w/chain 62 1/2"
  • Wire 120"
  • Chain 12"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 61283BLE-965
Product Name Single-Light Mini-Pendant Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details