bulbs.com Close-to-Ceiling 51120-814

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Del Prato Collection, Seeded Acid Etched Cafe Tint Glass Shade. Misted Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses two A19 medium base lamps, 100 watt maximum. 16" Diameter 15 1/2" High 13 1/4" Height Flush 138 3/4" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Del Prato Collection, Seeded Acid Etched Cafe Tint Glass Shade. Misted Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses two A19 medium base lamps, 100 watt maximum. 16" Diameter 15 1/2" High 13 1/4" Height Flush 138 3/4" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 51120-814 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
51120-814
Close-to-Ceiling 51120-814
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Del Prato Collection, Seeded Acid Etched Cafe Tint Glass Shade. Misted Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses two A19 medium base lamps, 100 watt maximum. 16" Diameter 15 1/2" High 13 1/4" Height Flush 138 3/4" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Del Prato Collection, Seeded Acid Etched Cafe Tint Glass Shade. Misted Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Supplied with 12' of wire pre-laced through 10' of chain. Uses two A19 medium base lamps, 100 watt maximum.

  • 16" Diameter
  • 15 1/2" High
  • 13 1/4" Height Flush
  • 138 3/4" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 51120-814
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details