bulbs.com 12 Watt, 120 Volt Dimmable LED A-Style Lamp 409946

Description
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much or more light than most 60 Watt traditional incandescent lamps. This lamp is Energy Star qualified, and can smoothly dim down to 10% power. Perfect to use anywhere you are using a 60 Watt incandescent lamp No lead or mercury means easy and environmentally safe disposal 800 Lumens initial light output is comparable to most 60 Watt incandescent lamps, while saving 48 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.
Description
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much or more light than most 60 Watt traditional incandescent lamps. This lamp is Energy Star qualified, and can smoothly dim down to 10% power. Perfect to use anywhere you are using a 60 Watt incandescent lamp No lead or mercury means easy and environmentally safe disposal 800 Lumens initial light output is comparable to most 60 Watt incandescent lamps, while saving 48 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.

Suppliers

Company
Product
Description
Supplier Links
12 Watt, 120 Volt Dimmable LED A-Style Lamp - 409946 - bulbs.com
Worcester, MA, USA
12 Watt, 120 Volt Dimmable LED A-Style Lamp
409946
12 Watt, 120 Volt Dimmable LED A-Style Lamp 409946
Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much or more light than most 60 Watt traditional incandescent lamps. This lamp is Energy Star qualified, and can smoothly dim down to 10% power. Perfect to use anywhere you are using a 60 Watt incandescent lamp No lead or mercury means easy and environmentally safe disposal 800 Lumens initial light output is comparable to most 60 Watt incandescent lamps, while saving 48 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.

Philips EnduraLED Brand DIMMABLE 12 Watt lamp generates as much or more light than most 60 Watt traditional incandescent lamps. This lamp is Energy Star qualified, and can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using a 60 Watt incandescent lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 800 Lumens initial light output is comparable to most 60 Watt incandescent lamps, while saving 48 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number 409946
Product Name 12 Watt, 120 Volt Dimmable LED A-Style Lamp
Base Type Medium
Mean Lumens 800 lm (63.71 cp)
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 205939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 43 watts
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-012-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details