bulbs.com 20 Watt, 12 Volt MR16 Halogen Long Life Flood BAB Bulb 378158

Description
Philips brand MR16 halogen flood. 20 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 36º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Exceptional life - 6,000 hours rated two to three times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary
Description
Philips brand MR16 halogen flood. 20 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 36º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Exceptional life - 6,000 hours rated two to three times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Suppliers

Company
Product
Description
Supplier Links
20 Watt, 12 Volt MR16 Halogen Long Life Flood BAB Bulb - 378158 - bulbs.com
Worcester, MA, USA
20 Watt, 12 Volt MR16 Halogen Long Life Flood BAB Bulb
378158
20 Watt, 12 Volt MR16 Halogen Long Life Flood BAB Bulb 378158
Philips brand MR16 halogen flood. 20 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 36º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Exceptional life - 6,000 hours rated two to three times as long as other MR16 halogen lamps. Perfect for applications where durability is essential. Glass lens - enclosed fixture not necessary

Philips brand MR16 halogen flood. 20 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Special very long life MR16 version.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Flood means 36º beam spread and a wider beam of light. Lamp can be closer and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
  • Exceptional life - 6,000 hours rated two to three times as long as other MR16 halogen lamps. Perfect for applications where durability is essential.

Glass lens - enclosed fixture not necessary

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lamps
Product Number 378158
Product Name 20 Watt, 12 Volt MR16 Halogen Long Life Flood BAB Bulb
Lamp Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-44NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details