bulbs.com Three-Light Chandelier Fixture 31060-782

Description
SeaGull Lighting Three-Light Chandelier Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 22" Diameter 20" High Overall Height w/chain 144" Wire 144" Chain 120"
Description
SeaGull Lighting Three-Light Chandelier Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 22" Diameter 20" High Overall Height w/chain 144" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Chandelier Fixture - 31060-782 - bulbs.com
Worcester, MA, USA
Three-Light Chandelier Fixture
31060-782
Three-Light Chandelier Fixture 31060-782
SeaGull Lighting Three-Light Chandelier Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 22" Diameter 20" High Overall Height w/chain 144" Wire 144" Chain 120"

SeaGull Lighting Three-Light Chandelier Fixture, Sussex Collection, Heirloom Bronze. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max.

  • 22" Diameter
  • 20" High
  • Overall Height w/chain 144"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31060-782
Product Name Three-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details